Linear Technology/Analog Devices DC753AEVAL BOARD FOR LT5526EUF
The Analog Devices DC753A-A, DC753A, Demo Board Using LT5526EUF 1MHz-2GHz Up/Down Conv Mixer is a versatile communications and telecom demo board designed to demonstrate the capabilities of the LT5526EUF 1MHz-2GHz Up/Down Conv Mixer. This demo board features a wide range of features, including a wide frequency range of 1MHz-2GHz, a high dynamic range of up to 40dB, and a low noise figure of less than 1dB. The board also includes a wide range of input and output ports, allowing for easy connection to a variety of external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy testing and debugging of the mixer. The DC753A-A, DC753A, Demo Board is an ideal tool for engineers and technicians looking to quickly and easily evaluate the performance of the LT5526EUF 1MHz-2GHz Up/Down Conv Mixer.
- TypeParameter
- Factory Lead Time8 Weeks
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMixer
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | IC TRNSLTR BIDIRECTIONAL 6TSSOP | 3000 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools