web counter

Analog Devices Inc. DC733ALT5519EUF UPCON MIXER DEMO BOARD

Analog Devices Inc. DC733A Reference Design 1
Analog Devices Inc. DC733A Reference Design 1
Analog Devices Inc. DC733A Reference Design 1
Analog Devices Inc. DC733A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomWireless InfrastructureMicrowave point-to-point

ECAD Model:

Description

The Analog Devices DC733A-A, DC733A Demo Board is a versatile platform for evaluating the performance of the LT5519EUF High Signal Level Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features to help users evaluate the performance of the mixer. The board includes a wide range of input and output ports, allowing users to connect to a variety of external devices. It also includes a wide range of test points, allowing users to measure the performance of the mixer in various conditions. Additionally, the board includes a variety of control and monitoring features, allowing users to adjust the mixer's performance to their specific needs. The board is also designed to be easy to use, with a simple user interface and intuitive controls. Overall, the Analog Devices DC733A-A, DC733A Demo Board is an ideal platform for evaluating the performance of the LT5519EUF High Signal Level Up-Converting Mixer in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • For Use With/Related Products
    LT5519
  • Product Status
    Active
  • Package
    Bulk
  • Mfr
    Analog Devices Inc.
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5519
  • RoHS
    Details
  • For Use With
    DC Power Supply, Spectrum Analyser, Signal Generator
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Upconversion
  • Subcategory
    Development Tools
  • Frequency
    700MHz ~ 1.4GHz
  • Operating Supply Voltage
    4.5 V to 5.25 V
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining