web counter

Linear Technology/Analog Devices DC991AEVAL BOARD FOR LT5560EDD

Linear Technology/Analog Devices DC991A Reference Design 3
Linear Technology/Analog Devices DC991A Reference Design 1
Linear Technology/Analog Devices DC991A Reference Design 2
Linear Technology/Analog Devices DC991A Reference Design 3
Linear Technology/Analog Devices DC991A Reference Design 1
Linear Technology/Analog Devices DC991A Reference Design 1
Linear Technology/Analog Devices DC991A Reference Design 2
Linear Technology/Analog Devices DC991A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Instrumentation and MeasurementWirelessMicrowave point-to-pointInstrumentation and MeasurementWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC991A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Down-Converting Mixer. This board is capable of receiving RF signals in the range of 660-1150MHz and converting them to an IF output of 90-190MHz. It features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a gain control. The board also includes a power supply and a USB interface for easy connection to a PC. This demo board is ideal for use in a variety of applications, including radio frequency (RF) testing, signal analysis, and instrumentation and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    700MHz~1.68GHz
  • Base Part Number
    LT5560
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
Analog DevicesRF Mixer, Up/Down Conversion, 0.01 to 4000 MHz, DFN-8, Low Power500RFQ