web counter

Linear Technology/Analog Devices DC2310ADEMO BOARD FOR LTC5549

Linear Technology/Analog Devices DC2310A Reference Design 3
Linear Technology/Analog Devices DC2310A Reference Design 1
Linear Technology/Analog Devices DC2310A Reference Design 2
Linear Technology/Analog Devices DC2310A Reference Design 3
Linear Technology/Analog Devices DC2310A Reference Design 1
Linear Technology/Analog Devices DC2310A Reference Design 1
Linear Technology/Analog Devices DC2310A Reference Design 2
Linear Technology/Analog Devices DC2310A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Instrumentation and MeasurementSatelliteTest EquipmentWirelessTransceiver

ECAD Model:

Description

The Analog Devices DC2310A-A, DC2310A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC5549 2GHz to 14GHz Microwave Mixer with Integrated LO Frequency Doubler. This demo board features a wide range of features and capabilities, including a high-performance RF signal path, a wide range of LO frequencies, and a wide range of IF frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the mixer's performance, including gain, noise figure, linearity, and dynamic range. The board is also designed to provide a platform for developing custom applications and experiments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    2GHz~14GHz
  • Base Part Number
    LTC5549
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ