web counter

Analog Devices AD9856/PCBEvaluation Board For Digital Up Converter 56 Pin LFCSP Ep

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomSatelliteCell BasestationWireless CommunicationsModems

ECAD Model:

Description

The Analog Devices AD9856-PCB, AD9856/PCB, Evaluation Board for AD9856 200 MHz Quadrature Digital Upconverter is a powerful communications and telecom solution. It is designed to provide a complete evaluation platform for the AD9856 200 MHz Quadrature Digital Upconverter. The board features a wide range of features, including a high-speed, low-noise, low-power, quadrature digital upconverter, a high-speed, low-noise, low-power, quadrature digital downconverter, and a high-speed, low-noise, low-power, quadrature digital synthesizer. The board also includes a wide range of test and measurement features, such as a frequency counter, a power meter, and a spectrum analyzer. The board is designed to provide a complete evaluation platform for the AD9856 200 MHz Quadrature Digital Upconverter, making it an ideal solution for communications and telecom applications.