web counter

Analog Devices Inc. ADL5350-EVALZANALOG DEVICES ADL5350-EVALZADL5350, MIXER, EVALUATION BOARD

Analog Devices Inc. ADL5350-EVALZ Reference Design 2
Analog Devices Inc. ADL5350-EVALZ Reference Design 1
Analog Devices Inc. ADL5350-EVALZ Reference Design 2
Analog Devices Inc. ADL5350-EVALZ Reference Design 1
Analog Devices Inc. ADL5350-EVALZ Reference Design 1
Analog Devices Inc. ADL5350-EVALZ Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomPoint to Point RadioRF EquipmentsCell Basestation

ECAD Model:

Description

The Analog Devices ADL5350-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5350 Up/Down Conv Mixer Communications and Telecom IC. This evaluation board features a wide range of features, including a wideband input and output, a low noise amplifier, a low pass filter, and a high pass filter. It also includes a power supply, a USB interface, and a variety of test points for easy evaluation. The board is designed to provide a comprehensive evaluation of the ADL5350 IC, allowing users to quickly and accurately assess its performance. The board is ideal for use in a variety of applications, including wireless communications, satellite communications, and other telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    24
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Base Part Number
    ADL5350
  • Operating Supply Voltage
    3.5V
  • Operating Supply Current
    16.5mA
  • Nominal Supply Current
    16.5mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    6.4 dB
  • P1dB
    19.8 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8336ACPZ-WP - VGA, DC COUPLED, WIDE BW, LFCSP-16614BUY
Analog Devices Inc.IC VGA GP SGL-ENDED 16-LFCSP20RFQ
Analog Devices Inc.IC VGA GP SGL-ENDED 16-LFCSP674BUY