web counter

Linear Technology/Analog Devices DC1233A-BEVAL BOARD FOR LT5579IUH

Linear Technology/Analog Devices DC1233A-B Reference Design 2
Linear Technology/Analog Devices DC1233A-B Reference Design 1
Linear Technology/Analog Devices DC1233A-B Reference Design 2
Linear Technology/Analog Devices DC1233A-B Reference Design 1
Linear Technology/Analog Devices DC1233A-B Reference Design 1
Linear Technology/Analog Devices DC1233A-B Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomCell BasestationWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1233A-B Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 2.6GHz RF Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wideband IF amplifier. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The DC1233A-B Demo Board is an ideal platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 2.6GHz RF Up-Converting Mixer in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    2.26GHz~2.78GHz
  • Base Part Number
    LT5579
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BOOST ADJ 750MA 8MLF0RFQ