Analog Devices Inc. AD8344-EVALZAD8344 Active Receive Mixer Evaluation Board
Description
The Analog Devices AD8344-EVALZ is an evaluation board for the AD8344, a 400MHz to 1.2GHz active receive mixer with a Pb free suffix. This IC is designed for use in communications and telecom applications. The board features a wide range of components, including a low noise amplifier, a voltage controlled oscillator, a power detector, and a voltage regulator. It also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to provide a complete solution for evaluating the performance of the AD8344 IC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMixer
- Frequency400MHz~1.2GHz
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | SP Amp LOG Amp Single R-R O/P 5.5V 14-Pin TSSOP T/R | 3 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD8304ARUZ - Logarithmic Amplifier, 1 Amplifier, 8 Decades, 200mV / Decade, TSSOP, 14 Pins | 495 | RFQ |


Product
Brand
Articles
Tools