web counter

Linear Technology/Analog Devices DC1233A-CEVAL BOARD FOR LT5579IUH

Linear Technology/Analog Devices DC1233A-C Reference Design 3
Linear Technology/Analog Devices DC1233A-C Reference Design 1
Linear Technology/Analog Devices DC1233A-C Reference Design 2
Linear Technology/Analog Devices DC1233A-C Reference Design 3
Linear Technology/Analog Devices DC1233A-C Reference Design 1
Linear Technology/Analog Devices DC1233A-C Reference Design 1
Linear Technology/Analog Devices DC1233A-C Reference Design 2
Linear Technology/Analog Devices DC1233A-C Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomCell BasestationWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1233A-C Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH, a 240MHz IF, 2.14GHz RF up-converting mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wide range of test points and connectors. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the mixer. The DC1233A-C Demo Board is an ideal platform for testing and evaluating the performance of the LT5579IUH mixer in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    2.035GHz~2.285GHz
  • Base Part Number
    LT5579
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.478RFQ