Analog Devices Inc. AD8344-EVALEvaluation Kit For Active Receive Mixer
Description
The Analog Devices AD8344-EVAL Evaluation Board is designed for use with the AD8344 400MHz to 1.2GHz Active Receive Mixer Communications and Telecom ICs. This evaluation board provides a platform for testing and evaluating the performance of the AD8344 ICs. It features a wide range of components and connectors, including SMA connectors, a power supply, and a USB interface. The board also includes a variety of test points and jumpers for easy access to the ICs. The AD8344-EVAL Evaluation Board is an ideal tool for engineers and designers who need to quickly and accurately evaluate the performance of the AD8344 ICs.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 1 month ago)
- Contact PlatingLead, Tin
- Number of Pins0
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMixer
- Max Power Dissipation580mW
- Frequency400MHz~1.2GHz
- Base Part NumberAD8344
- Operating Supply Voltage5V
- Operating Supply Current84mA
- Nominal Supply Current84mA
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Noise Figure10.5 dB
- P1dB8.5 dBm
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC RECEIVER TRIPLE DIFF 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | IC RECEIVER TRIPLE DIFF 32LFCSP | 47 | BUY |


Product
Brand
Articles
Tools