web counter

Linear Technology/Analog Devices DC1984AEVAL BOARD MIXER LTC5510

Linear Technology/Analog Devices DC1984A Reference Design 4
Linear Technology/Analog Devices DC1984A Reference Design 1
Linear Technology/Analog Devices DC1984A Reference Design 2
Linear Technology/Analog Devices DC1984A Reference Design 3
Linear Technology/Analog Devices DC1984A Reference Design 4
Linear Technology/Analog Devices DC1984A Reference Design 1
Linear Technology/Analog Devices DC1984A Reference Design 1
Linear Technology/Analog Devices DC1984A Reference Design 2
Linear Technology/Analog Devices DC1984A Reference Design 3
Linear Technology/Analog Devices DC1984A Reference Design 4

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

AudioOptical TransmitterAudio MixerWirelessAV Receiver

ECAD Model:

Description

The Analog Devices DC1984A-A Demo Board is a versatile and powerful tool for VHF/UHF up-mixer and audio/video applications. It features the LTC5510 wideband high linearity active mixer, which provides a frequency range of 1MHz to 6GHz. This board is designed to provide a high level of performance and flexibility, allowing users to quickly and easily evaluate the performance of the LTC5510 in their applications. The board also includes a wide range of features, such as a low noise amplifier, a low pass filter, and a high pass filter, as well as a variety of connectors for easy connection to external components. With its wide range of features and capabilities, the DC1984A-A Demo Board is an ideal solution for those looking to evaluate the performance of the LTC5510 in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1MHz~6GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining