web counter

Linear Technology/Analog Devices DC1983AEVAL BOARD MIXER LTC5510

Linear Technology/Analog Devices DC1983A Reference Design 3
Linear Technology/Analog Devices DC1983A Reference Design 1
Linear Technology/Analog Devices DC1983A Reference Design 2
Linear Technology/Analog Devices DC1983A Reference Design 3
Linear Technology/Analog Devices DC1983A Reference Design 1
Linear Technology/Analog Devices DC1983A Reference Design 1
Linear Technology/Analog Devices DC1983A Reference Design 2
Linear Technology/Analog Devices DC1983A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

AudioOptical TransmitterAudio MixerWirelessAV Receiver

ECAD Model:

Description

The Analog Devices DC1983A-A, DC1983A Demo Board Using LTC5510, 1-MHz to 6-GHz Wideband High Linearity Active Mixer, Audio Amplifier is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC5510 active mixer. This board is capable of providing wideband frequency conversion from 1 MHz to 6 GHz with high linearity and low noise. It features an integrated audio amplifier, allowing for easy connection to external audio sources. The board also includes a variety of test points and connectors for easy evaluation and testing. With its wide range of features, the DC1983A-A, DC1983A Demo Board is an ideal tool for evaluating the performance of the LTC5510 active mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1MHz~6GHz
  • Base Part Number
    LTC5510
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining