web counter

Linear Technology/Analog Devices DC792AEVAL BOARD FOR LT5525EUF

Linear Technology/Analog Devices DC792A Reference Design 3
Linear Technology/Analog Devices DC792A Reference Design 1
Linear Technology/Analog Devices DC792A Reference Design 2
Linear Technology/Analog Devices DC792A Reference Design 3
Linear Technology/Analog Devices DC792A Reference Design 1
Linear Technology/Analog Devices DC792A Reference Design 1
Linear Technology/Analog Devices DC792A Reference Design 2
Linear Technology/Analog Devices DC792A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomWireless InfrastructureMicrowave point-to-point

ECAD Model:

Description

The Analog Devices DC792A-A, DC792A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5525EUF Low Power Down Converting Mixer at RF=1.9GHz. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT5525EUF mixer in a variety of communications and telecom applications. The board features a wide range of features, including a low-noise amplifier, a low-noise mixer, a low-noise power detector, and a low-noise voltage regulator. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the LT5525EUF mixer in a variety of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining