web counter

Maxim Integrated DS3231MZEVKIT#Clock & Timer Development Tools Evaluation kit for t he +/-5ppm, I2C Real

Maxim Integrated DS3231MZEVKIT# Reference Design 2
Maxim Integrated DS3231MZEVKIT# Reference Design 1
Maxim Integrated DS3231MZEVKIT# Reference Design 2
Maxim Integrated DS3231MZEVKIT# Reference Design 1
Maxim Integrated DS3231MZEVKIT# Reference Design 1
Maxim Integrated DS3231MZEVKIT# Reference Design 2

Applications:

Clock and Timing >

Real Time Clock

End Products:

IndustrialBuilding AutomationPower MeterSecurity Video SystemsIndustrial Applications

ECAD Model:

Description

The Maxim Integrated DS3231MZEVKIT-MZEVKIT# is an evaluation kit for the DS3231M ±5ppm, I2C Real-Time Clock, Industrial Temp. This kit includes a DS3231M Real-Time Clock module, a DS3231M-EVKIT# evaluation board, and a USB cable. The DS3231M Real-Time Clock module is a low-power, I2C-compatible device that provides accurate timekeeping and calendar functions. It features a ±5ppm accuracy over the industrial temperature range, and is capable of operating from 1.8V to 5.5V. The DS3231M-EVKIT# evaluation board provides an easy way to evaluate the DS3231M Real-Time Clock module. It includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external devices. The USB cable included with the kit allows for easy connection to a PC for programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    DS3231M
  • Function
    Real Time Clock (RTC)
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.3V
  • Min Input Voltage
    2.3V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    DS3231M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    I2C Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT233000RFQ
Microchip TechnologyMICROCHIP - MRF24J40MA-I/RM - RF MODULE, TXRX, 250KBPS, PCB ANT6910RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Microchip TechnologyIC MCU 8BIT 64KB FLASH 44TQFP4RFQ
Microchip TechnologyMICROCHIP - MCP9700AT-E/LT - TEMPERATURE SENSOR, 1C, 5-SC7022RFQ
Microchip TechnologyIC FLASH 1MBIT 33MHZ 8SOIC2000RFQ
Microchip TechnologySENSOR ANALOG -40C-125C SC70-53000RFQ