web counter

Maxim Integrated DS3232MEVKIT#Clock & Timer Development Tools DS3232M Eval Kit

Maxim Integrated DS3232MEVKIT# Reference Design 5
Maxim Integrated DS3232MEVKIT# Reference Design 1
Maxim Integrated DS3232MEVKIT# Reference Design 2
Maxim Integrated DS3232MEVKIT# Reference Design 3
Maxim Integrated DS3232MEVKIT# Reference Design 4
Maxim Integrated DS3232MEVKIT# Reference Design 5
Maxim Integrated DS3232MEVKIT# Reference Design 1
Maxim Integrated DS3232MEVKIT# Reference Design 1
Maxim Integrated DS3232MEVKIT# Reference Design 2
Maxim Integrated DS3232MEVKIT# Reference Design 3
Maxim Integrated DS3232MEVKIT# Reference Design 4
Maxim Integrated DS3232MEVKIT# Reference Design 5

Applications:

Clock and Timing >

Real Time Clock

End Products:

IndustrialBuilding AutomationPower MeterSecurity Video SystemsIndustrial Applications

ECAD Model:

Description

The Maxim Integrated DS3232MEVKIT-MEVKIT# is an evaluation kit for the DS3232M ±5ppm, I2C Real-Time Clock, Industrial Temp. This kit provides a complete platform for evaluating the features and performance of the DS3232M. It includes a DS3232M module, a USB-to-I2C interface board, and a software package for controlling the DS3232M. The DS3232M is a low-power, high-accuracy, I2C real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO). It features a ±5ppm accuracy over the industrial temperature range of -40°C to +85°C. The DS3232M also includes a programmable alarm, a 32kHz output, and a programmable interrupt output. The evaluation kit provides a convenient way to evaluate the features and performance of the DS3232M.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    DS3232M
  • Function
    Real Time Clock (RTC)
  • Max Supply Voltage
    4.5V
  • Min Supply Voltage
    2.3V
  • Min Input Voltage
    2.3V
  • Max Input Voltage
    4.5V
  • Utilized IC / Part
    DS3232M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Width
    210mm
  • Length
    297mm
  • Height
    30mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MRF89XAM9A-I/RM - RADIO MOD, TXRX, MRF89XA, PCB ANT162RFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT233000RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Microchip TechnologyIC MCU 8BIT 64KB FLASH 44TQFP4RFQ
Microchip TechnologyMICROCHIP - MCP9700AT-E/LT - TEMPERATURE SENSOR, 1C, 5-SC7022RFQ
Microchip TechnologyIC FLASH 1MBIT 33MHZ 8SOIC2000RFQ
Microchip TechnologySENSOR ANALOG -40C-125C SC70-53000RFQ