web counter

Maxim Integrated MAX31342SHLD#EVAL MAX31342 RTC

Maxim Integrated MAX31342SHLD# Reference Design 4
Maxim Integrated MAX31342SHLD# Reference Design 1
Maxim Integrated MAX31342SHLD# Reference Design 2
Maxim Integrated MAX31342SHLD# Reference Design 3
Maxim Integrated MAX31342SHLD# Reference Design 4
Maxim Integrated MAX31342SHLD# Reference Design 1
Maxim Integrated MAX31342SHLD# Reference Design 1
Maxim Integrated MAX31342SHLD# Reference Design 2
Maxim Integrated MAX31342SHLD# Reference Design 3
Maxim Integrated MAX31342SHLD# Reference Design 4

Applications:

Clock and Timing >

Real Time Clock

End Products:

Medical and HealthcareMedical AppliancesTelematicsPortable AudioWearable ElectronicsPower MeterPOS SystemsPortable Instrumentation

ECAD Model:

Description

The MAX31342SHLD-SHLD#, MAX31342SHLD# Evaluation Kit from Maxim Integrated is designed for medical and healthcare applications that require a low-current, real-time clock with an I2C interface. The kit includes a MAX31342SHLD# evaluation board, a MAX31342SHLD# daughter board, and a USB cable. The MAX31342SHLD# evaluation board features a low-power, low-jitter, real-time clock with an I2C interface, and is ideal for medical and healthcare applications that require accurate timekeeping. The MAX31342SHLD# daughter board provides a convenient way to evaluate the MAX31342SHLD# real-time clock, and includes a power supply, a temperature sensor, and a user interface. The USB cable allows for easy connection to a PC for programming and debugging. The MAX31342SHLD-SHLD#, MAX31342SHLD# Evaluation Kit is a great solution for medical and healthcare applications that require a low-current, real-time clock with an I2C interface.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Clock Timing
  • Function
    Real Time Clock (RTC)
  • Utilized IC / Part
    MAX31342
  • Contents
    Board(s), Cable(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 32.7680KHZ 6PF SMD8000BUY
ECS Inc.Crystal 0.032768MHz ±20ppm (Tol) 6pF Flexural 70000Ohm Automotive 2-Pin Ultra Mini-CSMD T/R6000RFQ
ECS Inc.Crystals 32.768KHz 6pF6000BUY
ECS Inc.Crystal 0.032768MHz ±20ppm (Tol) 6pF Flexural 50000Ohm Automotive 2-Pin Ultra Mini-CSMD T/R12000BUY