web counter

Maxim Integrated MAX13035EEVKIT+EVAL KIT DS8007 (MULTIPROTOCOL D

Applications:

Interface >

Level Translator

End Products:

Consumer ElectronicsPoint-of-sale TerminalsGPSCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX13035EEVKIT+ is an evaluation kit for the MAX13035 1.62 to 3.2, 2.2 to 3.6V level translator. This kit is designed for consumer electronics applications and includes a MAX13035EEVKIT+ board, a USB cable, and a MAX13035EEVKIT+ software package. The board features two sets of connectors for the MAX13035, allowing for easy evaluation of the device. The software package includes a GUI for configuring the MAX13035, as well as a library of example code for controlling the device. The MAX13035EEVKIT+ is an ideal tool for evaluating the MAX13035 level translator for consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX13035
  • Function
    Logic-Level Translator
  • Utilized IC / Part
    MAX13035E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Level Shifter
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ