Maxim Integrated MAX13047EEVKIT+KIT EVALUATION FOR MAX13047
The Maxim Integrated MAX13047EEVKIT+ is an evaluation kit for the MAX13047 1.2 to 3.6, 1.2 to 5.5V level translator. This kit is designed for consumer electronics applications and includes a MAX13047EEVKIT+ board, a MAX13047EEVKIT+ software package, and a USB cable. The board features a MAX13047 level translator, which is a low-power, low-voltage, bidirectional level translator that supports up to 1.2 to 5.5V logic levels. The board also includes a USB-to-serial port adapter, which allows for easy connection to a PC for programming and debugging. The software package includes a GUI-based configuration tool, which allows for easy setup and configuration of the MAX13047. The kit also includes a comprehensive set of application notes and design files to help users get started quickly.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBulk
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionLogic-Level Translator
- Utilized IC / PartMAX13047E
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Channel Bi-Directional
- EmbeddedNo
- Secondary AttributesTranslates Between VL and VCC Logic Levels for Data Rates up to 16Mbps
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC ECONOSCILLATOR SS 8-USOP | 676 | BUY | |
| Maxim Integrated | IC ECONOSCILLATOR SS 8-USOP | 31 | BUY | |
| Maxim Integrated | 7 | RFQ | ||
| Maxim Integrated | 10 | RFQ |


Product
Brand
Articles
Tools