web counter

Maxim Integrated MAX13042EEVKIT+KIT EVAL MAX13042E 4CH XLATOR

Applications:

Interface >

Level Translator

End Products:

Consumer ElectronicsPoint-of-sale TerminalsGPSCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX13042EEVKIT+ is an evaluation kit for the MAX13042 1.62 to 3.2, 2.2 to 3.6V level translator. This kit is designed for consumer electronics applications and provides a convenient platform for evaluating the MAX13042 level translator. It includes a MAX13042EEVKIT+ board, a USB cable, and a MAX13042EEVKIT+ software package. The board features two sets of headers for connecting the MAX13042 level translator, as well as two sets of headers for connecting external devices. The software package includes a GUI for configuring the MAX13042 level translator, as well as a library of example code for controlling the MAX13042. The MAX13042EEVKIT+ is an ideal tool for evaluating the MAX13042 level translator in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX13042E
  • Function
    Logic-Level Translator
  • Utilized IC / Part
    MAX13042
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ