web counter

Maxim Integrated MAX14521EEVKIT+Display Development Tools MAX14521EEVKIT+

Maxim Integrated MAX14521EEVKIT+ Reference Design 2
Maxim Integrated MAX14521EEVKIT+ Reference Design 1
Maxim Integrated MAX14521EEVKIT+ Reference Design 2
Maxim Integrated MAX14521EEVKIT+ Reference Design 1
Maxim Integrated MAX14521EEVKIT+ Reference Design 1
Maxim Integrated MAX14521EEVKIT+ Reference Design 2

Applications:

Lighting >

General Lamp Driver

End Products:

AutomotivePersonal Digital AssistantAutomotive ClusterSmart PhoneLCD Backlighting

ECAD Model:

Description

The Maxim Integrated MAX14521EEVKIT+ is an evaluation kit for a general lamp driver for personal digital assistant, automotive, and transportation applications. It includes the MAX14521, a high-efficiency, low-power, low-noise, and low-EMI LED driver IC. The kit also includes a MAX14521 evaluation board, a USB cable, and a user guide. The MAX14521 is designed to drive up to four LEDs with a wide range of current levels, from 0.1mA to 20mA. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.2V to 5.5V. The MAX14521 also features a low-noise, low-EMI, and low-power operation, making it ideal for automotive and transportation applications. The MAX14521EEVKIT+ is a great tool for evaluating the performance of the MAX14521 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining