web counter

Maxim Integrated MAX4990EVKIT+KIT EVAL FOR MAX4990

Maxim Integrated MAX4990EVKIT+ Reference Design 3
Maxim Integrated MAX4990EVKIT+ Reference Design 1
Maxim Integrated MAX4990EVKIT+ Reference Design 2
Maxim Integrated MAX4990EVKIT+ Reference Design 3
Maxim Integrated MAX4990EVKIT+ Reference Design 1
Maxim Integrated MAX4990EVKIT+ Reference Design 1
Maxim Integrated MAX4990EVKIT+ Reference Design 2
Maxim Integrated MAX4990EVKIT+ Reference Design 3

Applications:

Lighting >

General Lamp Driver

End Products:

AutomotiveMP3 PlayerPersonal Digital AssistantInstrument ClusterSmart PhoneLCD Backlighting

ECAD Model:

Description

(A&T) qualified, low-power, low-noise, low-dropout (LDO) linear regulator. The evaluation kit includes the MAX4990EVKIT+ board, a MAX4990ATP+ IC, and a USB-to-I2C interface board. The MAX4990EVKIT+ board is designed to provide a simple and easy-to-use platform for evaluating the MAX4990ATP+ IC. The board includes a wide range of features, such as a wide input voltage range, adjustable output voltage, and a wide range of output current. The board also includes a USB-to-I2C interface board, which allows the user to easily program the MAX4990ATP+ IC. The MAX4990ATP+ IC is a high-voltage, A&T qualified, low-power, low-noise, low-dropout (LDO) linear regulator. The IC is designed to provide a regulated output voltage from 1.2V to 5.5V with a maximum output current of 1A. The IC also features a low quiescent current of only 1.5µA, making it ideal for battery-powered applications. The MAX4990ATP+ IC is also designed to provide excellent transient response and low output noise. The MAX4990EVKIT+ evaluation kit provides a complete platform for evaluating the MAX4990ATP+ IC. The board includes a wide range of features, such as adjustable output voltage, wide input voltage range, and a wide range of output current. The board also includes a USB-to-I2C interface board, which allows the user to easily program the MAX4990ATP+ IC. The MAX4990EVKIT+ evaluation kit is an ideal platform for evaluating the MAX4990ATP+ IC in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    Electroluminescent
  • Operating Supply Voltage
    5V
  • Output Current
    40mA
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX4990
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC OPAMP CURR SENSE 250KHZ 8UMAX13RFQ