web counter

Maxim Integrated MAX14591EVKIT#EVAL KIT MAX14591 (HIGH SPEED OP

Maxim Integrated MAX14591EVKIT# Reference Design 1
Maxim Integrated MAX14591EVKIT# Reference Design 1
Maxim Integrated MAX14591EVKIT# Reference Design 1
Maxim Integrated MAX14591EVKIT# Reference Design 1

Applications:

Interface >

Level Translator

End Products:

Communications and TelecomLevel Translation SystemCommunications and Telecom

ECAD Model:

Description

The MAX14591EVKIT-EVKIT# is an evaluation kit for the MAX14591 high-speed, open-drain capable logic-level translator, communications and telecom IC. This kit includes a MAX14591EVKIT# board, a MAX14591 IC, and a USB cable. The MAX14591 IC is a low-power, high-speed, open-drain capable logic-level translator that is designed to provide a low-voltage logic interface between two different voltage domains. The IC is capable of translating between 1.8V, 2.5V, 3.3V, and 5V logic levels. The MAX14591EVKIT# board provides a platform for evaluating the MAX14591 IC and its features. The board includes a USB connector for connecting to a PC, as well as a variety of test points and jumpers for configuring the IC. The board also includes a power supply circuit for providing the necessary power to the IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC ECONOSCILLATOR SS 8-USOP31BUY
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Maxim IntegratedInterface Circuit, BICMOS, PDSO8, 2 X 2 MM, ROHS COMPLIANT, TDFN-80RFQ