web counter

Linear Technology/Analog Devices DC2217AEVAL BOARD FOR LTC4316

Linear Technology/Analog Devices DC2217A Reference Design 2
Linear Technology/Analog Devices DC2217A Reference Design 1
Linear Technology/Analog Devices DC2217A Reference Design 2
Linear Technology/Analog Devices DC2217A Reference Design 1
Linear Technology/Analog Devices DC2217A Reference Design 1
Linear Technology/Analog Devices DC2217A Reference Design 2

Applications:

Interface >

Level Translator

End Products:

Communications and TelecomLevel Translation SystemTelecom SystemServers

ECAD Model:

Description

The Analog Devices DC2217A-A, DC2217A Demo Board for LTC4316 Single I2C/SMBus Address Translator is a versatile and easy-to-use platform for evaluating the performance of the LTC4316 I2C/SMBus address translator. The board features a wide range of features, including a USB-to-I2C/SMBus interface, a power supply, and a variety of test points and jumpers for easy connection to external circuits. The board also includes a comprehensive set of software tools for configuring and testing the LTC4316. The board is ideal for applications such as communications and telecom, where multiple I2C/SMBus devices need to be connected to a single bus.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC4316
  • Function
    Address Translator
  • Utilized IC / Part
    LTC4316
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Channel (Single)
  • Secondary Attributes
    I2C Interface
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ