web counter

Maxim Integrated MAX14611EVKIT#Other Development Tools Eval Kit MAX14611 (Quad Bi-directional LLT)

Maxim Integrated MAX14611EVKIT# Reference Design 3
Maxim Integrated MAX14611EVKIT# Reference Design 1
Maxim Integrated MAX14611EVKIT# Reference Design 2
Maxim Integrated MAX14611EVKIT# Reference Design 3
Maxim Integrated MAX14611EVKIT# Reference Design 1
Maxim Integrated MAX14611EVKIT# Reference Design 1
Maxim Integrated MAX14611EVKIT# Reference Design 2
Maxim Integrated MAX14611EVKIT# Reference Design 3

Applications:

Interface >

Level Translator

End Products:

Communications and TelecomLevel Translation SystemPortableMobile PhoneTelecommunications EquipmentPOS Systems

ECAD Model:

Description

The MAX14611EVKIT-EVKIT# is an evaluation kit for the MAX14611 Quad Bidirectional Low-Voltage Logic-Level Translator, Communications and Telecom ICs. This kit provides a complete platform for evaluating the MAX14611 ICs, allowing users to quickly and easily test the performance of the ICs in their applications. The kit includes a MAX14611 evaluation board, a USB-to-serial adapter, and a USB cable. The evaluation board features four MAX14611 ICs, each with two channels of bidirectional logic-level translation. The board also includes a power supply, a voltage regulator, and a set of jumpers for configuring the ICs. The USB-to-serial adapter and USB cable allow users to connect the evaluation board to a PC for programming and debugging. The MAX14611EVKIT-EVKIT# is an ideal solution for evaluating the MAX14611 ICs in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14611
  • Function
    Logic-Level Translator
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    MAX14611
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC ECONOSCILLATOR SS 8-USOP31BUY
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Maxim IntegratedAnalog Circuit, 1 Func, BICMOS, PDSO14, 3 X 3 MM, ROHS COMPLIANT, TDFN-142RFQ