web counter

Linear Technology/Analog Devices DC906ABOARD DEMO LTC4306

Linear Technology/Analog Devices DC906A Reference Design 3
Linear Technology/Analog Devices DC906A Reference Design 1
Linear Technology/Analog Devices DC906A Reference Design 2
Linear Technology/Analog Devices DC906A Reference Design 3
Linear Technology/Analog Devices DC906A Reference Design 1
Linear Technology/Analog Devices DC906A Reference Design 1
Linear Technology/Analog Devices DC906A Reference Design 2
Linear Technology/Analog Devices DC906A Reference Design 3

Applications:

Interface >

Level Translator

End Products:

Computers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC906A-A, DC906A Demo Board is a powerful tool for evaluating the performance of the LTC4306IUFD 4-Channel, 2-wire Bus Multiplexer with Capacitance Buffering. This demo board is designed to demonstrate the features and capabilities of the LTC4306IUFD, which is a high-performance, low-power, 4-channel, 2-wire bus multiplexer with capacitance buffering. The board is ideal for use in a variety of applications, including computers and peripherals. It features a wide range of features, including a wide operating voltage range, low power consumption, and high-speed switching. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    4:1 Multiplexer
  • Utilized IC / Part
    LTC4306
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining