web counter

Linear Technology/Analog Devices DC757A-BBOARD DEMO LTC4302CMS-2

Linear Technology/Analog Devices DC757A-B Reference Design 3
Linear Technology/Analog Devices DC757A-B Reference Design 1
Linear Technology/Analog Devices DC757A-B Reference Design 2
Linear Technology/Analog Devices DC757A-B Reference Design 3
Linear Technology/Analog Devices DC757A-B Reference Design 1
Linear Technology/Analog Devices DC757A-B Reference Design 1
Linear Technology/Analog Devices DC757A-B Reference Design 2
Linear Technology/Analog Devices DC757A-B Reference Design 3

Applications:

Interface >

Level Translator

End Products:

Computers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC757A-B Demo Board is a powerful tool for testing and evaluating the LTC4302CMS-2 Addressable 2-Wire Bus Buffer with Supply Level Shifting. This board is designed to provide a simple and easy way to evaluate the performance of the LTC4302CMS-2 in a variety of applications. The board features a 2-wire bus buffer with supply level shifting, allowing for communication between two devices with different voltage levels. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to transfer data between devices. The board also includes a variety of test points and connectors, allowing for easy debugging and troubleshooting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC4302
  • Function
    I2C Bus Buffer
  • Utilized IC / Part
    LTC4302-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining