web counter

Linear Technology/Analog Devices DC757A-ABOARD DEMO LTC4302CMS-1

Linear Technology/Analog Devices DC757A-A Reference Design 2
Linear Technology/Analog Devices DC757A-A Reference Design 1
Linear Technology/Analog Devices DC757A-A Reference Design 2
Linear Technology/Analog Devices DC757A-A Reference Design 1
Linear Technology/Analog Devices DC757A-A Reference Design 1
Linear Technology/Analog Devices DC757A-A Reference Design 2

Applications:

Interface >

Level Translator

End Products:

Computers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC757A-A Demo Board is a versatile tool for evaluating the LTC4302CMS-1 Addressable 2-Wire Bus Buffer with Supply Level Shifting. This board is designed to demonstrate the features and capabilities of the LTC4302CMS-1, allowing users to quickly and easily test and evaluate the device. The board includes a power supply, a 2-wire bus buffer, and a level shifter, allowing users to connect the board to a variety of computers and peripherals. The board also includes a variety of test points and jumpers, allowing users to easily configure the board for their specific application. The DC757A-A Demo Board is an ideal tool for evaluating the LTC4302CMS-1 and its features.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC4302
  • Function
    I2C Bus Buffer
  • Utilized IC / Part
    LTC4302-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC INTERFACE SPECIALIZED 16MSOP0RFQ