web counter

Maxim Integrated MAX14870EVKIT#EVAL KIT FOR MAX14870

Maxim Integrated MAX14870EVKIT# Reference Design 4
Maxim Integrated MAX14870EVKIT# Reference Design 1
Maxim Integrated MAX14870EVKIT# Reference Design 2
Maxim Integrated MAX14870EVKIT# Reference Design 3
Maxim Integrated MAX14870EVKIT# Reference Design 4
Maxim Integrated MAX14870EVKIT# Reference Design 1
Maxim Integrated MAX14870EVKIT# Reference Design 1
Maxim Integrated MAX14870EVKIT# Reference Design 2
Maxim Integrated MAX14870EVKIT# Reference Design 3
Maxim Integrated MAX14870EVKIT# Reference Design 4

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsScannersRelay DriverVending MachinePrintersGaming Machines

ECAD Model:

Description

The MAX14870EVKIT-EVKIT# is an evaluation kit for the MAX14870 Compact 4.5V to 36V Full-Bridge DC Motor Driver. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX14870 motor driver. It includes a MAX14870 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a full-bridge motor driver with integrated current sensing, a 3.3V regulator, and a USB-to-I2C interface. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help users quickly evaluate the MAX14870 motor driver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MAX14870
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single-H-Bridge Driver
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC OSC TIMER DUAL 500KHZ 14SOIC2731BUY
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray12380RFQ
Maxim IntegratedDPDT, 1 Func, 2 Channel, BICMOS, UTQFN-100RFQ
Maxim IntegratedTimers & Support Products Low-Power General Purpose Timer8RFQ