web counter

Maxim Integrated MAX14871EVKIT#EVAL KIT FOR MAX14871

Maxim Integrated MAX14871EVKIT# Reference Design 4
Maxim Integrated MAX14871EVKIT# Reference Design 1
Maxim Integrated MAX14871EVKIT# Reference Design 2
Maxim Integrated MAX14871EVKIT# Reference Design 3
Maxim Integrated MAX14871EVKIT# Reference Design 4
Maxim Integrated MAX14871EVKIT# Reference Design 1
Maxim Integrated MAX14871EVKIT# Reference Design 1
Maxim Integrated MAX14871EVKIT# Reference Design 2
Maxim Integrated MAX14871EVKIT# Reference Design 3
Maxim Integrated MAX14871EVKIT# Reference Design 4

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsIndustrial Automation HMIScannersVending MachinePrintersGaming Machines

ECAD Model:

Description

The MAX14871EVKIT-EVKIT# is an evaluation kit for the MAX14871 4.5V to 36V Full-Bridge DC Motor Driver. This kit is designed for consumer electronics applications and includes a MAX14871 motor driver IC, a MAX14871EVKIT# board, and a USB cable. The MAX14871 motor driver IC is a full-bridge driver that can drive DC motors up to 36V and 2A. It features a wide operating voltage range, low-side current sensing, and a wide range of protection features. The MAX14871EVKIT# board provides a convenient platform for evaluating the MAX14871 motor driver IC. It includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the motor driver IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MAX14871
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single-H-Bridge Driver
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC OSC TIMER DUAL 500KHZ 14SOIC2731BUY
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray12380RFQ
Maxim IntegratedIC MULTIPLEXER 4X1 12QFN0RFQ
Maxim IntegratedDPDT, 1 Func, 2 Channel, BICMOS, UTQFN-100RFQ
Maxim IntegratedTimers & Support Products Low-Power General Purpose Timer8RFQ