web counter

Maxim Integrated MAX14874EVKIT#EVAL KIT MAX14874

Maxim Integrated MAX14874EVKIT# Reference Design 2
Maxim Integrated MAX14874EVKIT# Reference Design 1
Maxim Integrated MAX14874EVKIT# Reference Design 2
Maxim Integrated MAX14874EVKIT# Reference Design 1
Maxim Integrated MAX14874EVKIT# Reference Design 1
Maxim Integrated MAX14874EVKIT# Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsMotor ControlValvesRelay DriverCoffee Maker

ECAD Model:

Description

The MAX14874EVKIT-EVKIT# is an evaluation kit for the MAX14874 4.5V to 36V Dual Relay/Valve/Motor Driver, designed for consumer electronics applications. This kit includes a MAX14874 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14874 is a dual relay/valve/motor driver that can be used to control two independent relays, valves, or motors. It features a wide operating voltage range of 4.5V to 36V, and can be used to drive loads up to 1A. The evaluation board also includes a variety of connectors and jumpers for easy testing and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MAX14874
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesReduces Click and Pop and Provides Low RON in Only 1.2mm x 1.2mm0RFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ