NXP USA Inc. FRDM-HB2000FEVMFREEDOM EXPANSION BOARD HB2000
Description
The NXP Semiconductors FRDM-HB2000FEVM is a Freedom Platform Board for MC33HB2000 HQFN32, 10A H-Bridge, Programmable Brushed DC Motor Driver, Motor Control Evaluation Kit. It is designed to provide a comprehensive platform for evaluating and developing motor control applications. The board features a MC33HB2000 HQFN32 10A H-Bridge, programmable brushed DC motor driver, and a variety of peripherals and interfaces. It also includes a comprehensive set of software tools and libraries for developing motor control applications. The board is ideal for applications such as robotics, automotive, industrial, and consumer applications. It is also suitable for use in educational and research environments.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time15 Weeks
- Part StatusActive
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartMC33HB2000
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| NXP USA Inc. | H-BRIDGE SPI BRUSHED DC MOTOR | 40 | RFQ | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY | |
| NXP USA Inc. | NXP - MKL25Z128VLK4 - MCU CORTEX M0 KINETIS 80LQFP | 1000 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools