web counter

NXP USA Inc. FRDM-MC-LVBLDCFAN7888 - Power Management, Motor Control Evaluation Board

NXP USA Inc. FRDM-MC-LVBLDC Reference Design 2
NXP USA Inc. FRDM-MC-LVBLDC Reference Design 1
NXP USA Inc. FRDM-MC-LVBLDC Reference Design 2
NXP USA Inc. FRDM-MC-LVBLDC Reference Design 1
NXP USA Inc. FRDM-MC-LVBLDC Reference Design 1
NXP USA Inc. FRDM-MC-LVBLDC Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

It is a development platform from NXP Semiconductors that enables users to quickly and easily develop and evaluate low-voltage, 3-phase brushless DC (BLDC) motor control applications. The platform is based on the NXP S32K144 MCU and includes a 3-phase BLDC motor, a motor control board, and a power board. The platform is designed to provide a complete solution for motor control applications, including motor control algorithms, motor control hardware, and software development tools. The platform also includes a comprehensive set of motor control libraries and example projects to help users get started quickly. The platform is ideal for applications such as industrial automation, robotics, and consumer appliances.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    FAN7888
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Motors (BLDC)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsIC RF TXRX MCU ISM<1GHZ 20-VFQFN18BUY