web counter

Microchip Technology DV330100MICROCHIP DV330100DEV BOARD, BLDC, SYNCHRONOUS MOTOR

Microchip Technology DV330100 Reference Design 2
Microchip Technology DV330100 Reference Design 1
Microchip Technology DV330100 Reference Design 2
Microchip Technology DV330100 Reference Design 1
Microchip Technology DV330100 Reference Design 1
Microchip Technology DV330100 Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology DV330100-DV330100 Low Voltage Motor Control Development Bundle is a comprehensive solution for developing and testing motor control applications. This bundle includes a signal board and a drive board to drive two brushless DC (BLDC) or permanent magnet synchronous motors (PMSM). The signal board features a 32-bit PIC32MX microcontroller, a 3-phase inverter bridge, and a 3-phase current sensing circuit. The drive board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, and a 3-phase voltage sensing circuit. This bundle also includes a power supply, a USB cable, and a software package for programming and debugging. With this bundle, users can quickly and easily develop and test motor control applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Operating Supply Voltage
    24V
  • Interface
    I2C, SPI, UART
  • Data Bus Width
    16b
  • Utilized IC / Part
    dsPIC33EP512GM710
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Primary Attributes
    Motors (BLDC, PMSM)
  • Embedded
    Yes, MCU, 16-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC GATE DRVR LOW-SIDE 8SOIC29BUY
Microchip TechnologyIC GATE DRVR LOW-SIDE 8DIP10000BUY
Microchip TechnologyIC MOSFET DRIVER 2A HS 8MSOP345BUY
Texas InstrumentsIC GATE AND 1CH 2-INP SOT23-56510RFQ
Microchip TechnologyMICROCHIP - MCP65R41T-2402E/CHY - Analoger Komparator, Einzelständer, Geringe Leistungsaufnahme, 1 Komparator, 4 µs, 1.8V bis 5.5V13000BUY
Microchip TechnologyIC GATE DRVR LOW-SIDE 8SOIC10500BUY
Microchip TechnologyTC1412 Series 2 A 16 Vmax Single Low Side Inverting MOSFET Driver - SOIC-815000BUY
Microchip TechnologyIC MOSFET DVR 2A HS 8SOIC1819BUY
Microchip TechnologyIC GATE DRVR LOW-SIDE 8DIP145BUY
Microchip TechnologyIC MOSFET DRIVER 2A HS 8MSOP32BUY
Microchip Technology3-Phase Brushless DC Motor Driver Automotive 48-Pin TQFP T/R13000BUY
STMicroelectronicsSTMICROELECTRONICS L7812CD2T-TR LINEAR VOLTAGE REGULATOR, 12V, D2-PAK-371000RFQ
Load more