web counter

Microchip Technology APGRD002Power Management IC Development Tools Window Lift

Microchip Technology APGRD002 Reference Design 1
Microchip Technology APGRD002 Reference Design 1
Microchip Technology APGRD002 Reference Design 1
Microchip Technology APGRD002 Reference Design 1

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology APGRD002-APGRD002, APGRD002, Window Lift w/ Anti Pinch Reference Design is a motor control system based on a full H-Bridge motor control. It is designed to provide a safe and reliable window lift system with anti-pinch protection. The system includes a microcontroller, a motor driver, a power supply, and a window lift motor. The microcontroller is used to control the motor driver, which in turn controls the window lift motor. The power supply provides the necessary power to the system. The system also includes a safety feature that will stop the motor if an obstruction is detected. This reference design is ideal for applications such as automotive window lifts, garage door openers, and other motor control applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Reference Design
  • Function
    Window Lift with Anti-Pinch
  • Operating Supply Voltage
    18V
  • Interface
    LIN
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC16F688
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP CFA 1.35GHZ 8LFCSP2750RFQ
Analog Devices Inc.OP Amp Single Current Fdbk ±6V/12V 8-Pin SOIC N EP T/R2580RFQ
Analog Devices Inc.ANALOG DEVICES AD8000YRDZOperational Amplifier, Single, 1.5 MHz, 1 Amplifier, 4100 V/s, 4.5V to 12V, SOIC, 8 Pins3RFQ
Analog Devices Inc.IC OPAMP CFA 1 CIRCUIT 8LFCSP500RFQ