web counter

NXP USA Inc. TWR-MC-LV3PHNXP TWR-MC-LV3PH Development Board, for Motor Control Tower Module, BLDC / PMSM Motor, Encoder / Hall Sensor

NXP USA Inc. TWR-MC-LV3PH Reference Design 1
NXP USA Inc. TWR-MC-LV3PH Reference Design 1
NXP USA Inc. TWR-MC-LV3PH Reference Design 1
NXP USA Inc. TWR-MC-LV3PH Reference Design 1

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors TWR-MC-LV3PH is a Tower System Module for Low-Voltage, 3-Phase Motor Control. It is designed to provide a complete motor control solution for low-voltage, 3-phase motor applications. The module includes a 32-bit ARM Cortex-M4 processor, a 3-phase motor control IC, and a range of peripherals. It also features a wide range of motor control algorithms, including field-oriented control, sensorless vector control, and speed control. The module is designed to be used in a variety of motor control applications, including industrial automation, robotics, and automotive. It is also designed to be easy to use and integrate into existing systems.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MC56F8257
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 16-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8656ARMZ - Operational Amplifier, Dual, 2 Amplifier, 28 MHz, 11 V/µs, 2.7V to 5.5V, MSOP, 8 Pins0RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R2500RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R300RFQ
Analog Devices Inc.IC OPAMP GP 28MHZ RRO 8MSOP20RFQ
Analog Devices Inc.ANALOG DEVICES - AD8656ARZ - AMPLIF. O.,DOPPIO CMOS BASSO RUMORE,86560RFQ