NXP USA Inc. FRDM-MC-LVPMSMNXP FRDM-MC-LVPMSM ADD-ON BRD, 3P PMSM MOTOR CTRL, FREEDOM
It is a development platform from NXP Semiconductors that enables users to quickly and easily develop and evaluate low-voltage, 3-phase permanent magnet synchronous motor (PMSM) control applications. The platform includes a FRDM-MC-LVPMSM board, a PMSM motor, and a power supply. The board features an NXP S32K144 MCU, a DRV8301 motor driver, and a variety of other components. The board also includes a graphical user interface (GUI) that allows users to quickly configure and monitor the motor control system. The platform is designed to be used with the NXP Motor Control SDK, which provides a comprehensive set of software libraries and tools for developing motor control applications. The platform is ideal for applications such as industrial automation, robotics, and medical equipment.
- TypeParameter
- Factory Lead Time11 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartFAN7888
- Supplied ContentsBoard(s)
- Primary AttributesPermanent Magnet Synchronous Motors (PMSM)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 0.8V 150MA TSOT5 | 6000 | BUY | |
| Analog Devices Inc. | IC VREF SHUNT 5V SOT23-3 | 100 | BUY | |
| Analog Devices Inc. | IC REG LIN POS ADJ 150MA TSOT5 | 1618 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3V 150MA TSOT5 | 57 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 150MA TSOT5 | 46000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.1V 150MA TSOT5 | 6000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 150MA TSOT5 | 1208 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 119 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 150MA TSOT5 | 6000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1V 150MA TSOT5 | 6000 | BUY |


Product
Brand
Articles
Tools