web counter

Maxim Integrated MAX14912EVKIT#EVAL FOR MAX14912

Maxim Integrated MAX14912EVKIT# Reference Design 1
Maxim Integrated MAX14912EVKIT# Reference Design 1
Maxim Integrated MAX14912EVKIT# Reference Design 1
Maxim Integrated MAX14912EVKIT# Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialBuilding AutomationIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX14912EVKIT-EVKIT# is an evaluation kit for the MAX14912 Octal High-Speed, High-Side Switch/Push-Pull Driver, Industrial Automation and Motor Control. This kit includes a MAX14912 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14912 is a high-speed, high-side switch/push-pull driver that is designed for industrial automation and motor control applications. It features an octal high-side switch/push-pull driver with a wide operating voltage range of 4.5V to 36V and a high-speed switching frequency of up to 1MHz. The MAX14912 also features a low-side switch/push-pull driver with a wide operating voltage range of 4.5V to 36V and a high-speed switching frequency of up to 1MHz. The MAX14912EVKIT-EVKIT# evaluation kit provides a convenient platform for evaluating the MAX14912 and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    MAX14912
  • Supplied Contents
    Board(s)
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ