web counter

Maxim Integrated MAX14915EV kit#EVAL MAX14915 OCTAL HIGH SIDE SW

Maxim Integrated MAX14915EV kit# Reference Design 4
Maxim Integrated MAX14915EV kit# Reference Design 1
Maxim Integrated MAX14915EV kit# Reference Design 2
Maxim Integrated MAX14915EV kit# Reference Design 3
Maxim Integrated MAX14915EV kit# Reference Design 4
Maxim Integrated MAX14915EV kit# Reference Design 1
Maxim Integrated MAX14915EV kit# Reference Design 1
Maxim Integrated MAX14915EV kit# Reference Design 2
Maxim Integrated MAX14915EV kit# Reference Design 3
Maxim Integrated MAX14915EV kit# Reference Design 4

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX14915EV-kit# is an evaluation kit for the MAX14915 Compact Industrial Octal High-Side Switch with Diagnostics, Industrial Automation, and Protection. This kit provides a complete platform for evaluating the MAX14915, a high-side switch with integrated diagnostics, industrial automation, and protection features. The MAX14915EV-kit# includes a MAX14915 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features eight high-side switches with integrated diagnostics, industrial automation, and protection features. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the MAX14915. The USB cable provides power to the evaluation board and allows for communication between the evaluation board and the PC. The MAX14915EV-kit# is an ideal platform for evaluating the MAX14915 and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    MAX14915
  • Supplied Contents
    Board(s)
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    Graphical User Interface, SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ