web counter

Maxim Integrated MAX14913EVKIT#EV KIT FOR MAX14913

Maxim Integrated MAX14913EVKIT# Reference Design 6
Maxim Integrated MAX14913EVKIT# Reference Design 1
Maxim Integrated MAX14913EVKIT# Reference Design 2
Maxim Integrated MAX14913EVKIT# Reference Design 3
Maxim Integrated MAX14913EVKIT# Reference Design 4
Maxim Integrated MAX14913EVKIT# Reference Design 5
Maxim Integrated MAX14913EVKIT# Reference Design 6
Maxim Integrated MAX14913EVKIT# Reference Design 1
Maxim Integrated MAX14913EVKIT# Reference Design 1
Maxim Integrated MAX14913EVKIT# Reference Design 2
Maxim Integrated MAX14913EVKIT# Reference Design 3
Maxim Integrated MAX14913EVKIT# Reference Design 4
Maxim Integrated MAX14913EVKIT# Reference Design 5
Maxim Integrated MAX14913EVKIT# Reference Design 6

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialBuilding AutomationIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX14913EVKIT-EVKIT# is an evaluation kit for the MAX14913 Octal High-Speed, High-Side Switch/Push-Pull Driver, Industrial Automation and Motor Control. This kit includes a MAX14913 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14913 is a high-speed, high-side switch/push-pull driver that is designed for industrial automation and motor control applications. It features an octal high-side switch/push-pull driver with integrated charge pump, adjustable slew rate, and adjustable dead time. The evaluation board allows users to evaluate the performance of the MAX14913 in a variety of applications. The USB-to-I2C interface board provides an easy way to connect the evaluation board to a PC for programming and debugging. The USB cable is used to connect the USB-to-I2C interface board to the PC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX14913
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    MAX14913
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining