web counter

Maxim Integrated MAX14912PMB#PERIPHERAL MODULE FOR MAX14912

Maxim Integrated MAX14912PMB# Reference Design 3
Maxim Integrated MAX14912PMB# Reference Design 1
Maxim Integrated MAX14912PMB# Reference Design 2
Maxim Integrated MAX14912PMB# Reference Design 3
Maxim Integrated MAX14912PMB# Reference Design 1
Maxim Integrated MAX14912PMB# Reference Design 1
Maxim Integrated MAX14912PMB# Reference Design 2
Maxim Integrated MAX14912PMB# Reference Design 3

Applications:

Power Drivers >

Push-Pull Power Driver

End Products:

IndustrialBuilding AutomationIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX14912PMB-PMB# Peripheral Module from Maxim Integrated is a peripheral module for the MAX14912 Octal High-Speed, High-Side Switch/Push-Pull Driver. This module is designed for industrial automation and process control applications. It features eight high-side switches with integrated push-pull drivers, allowing for fast switching of high-current loads. The module also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The module is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Driver
  • Utilized IC / Part
    MAX14912
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ