web counter

Maxim Integrated MAX14914PMB#PERIPHERAL MODULE THAT PROVIDES

Maxim Integrated MAX14914PMB# Reference Design 2
Maxim Integrated MAX14914PMB# Reference Design 1
Maxim Integrated MAX14914PMB# Reference Design 2
Maxim Integrated MAX14914PMB# Reference Design 1
Maxim Integrated MAX14914PMB# Reference Design 1
Maxim Integrated MAX14914PMB# Reference Design 2

Applications:

Power Drivers >

Push-Pull Power Driver

End Products:

IndustrialSafety SystemMotor ControlI/O Modules

ECAD Model:

Description

The Maxim Integrated MAX14914PMB-PMB# is a peripheral module for the MAX14914 high-side switch with settable current-limiting, push-pull driver option, and digital input configuration. This module is designed for industrial temperature ranges and provides a reliable and efficient solution for controlling power in a variety of applications. It features a wide range of current-limiting settings, adjustable over-temperature protection, and a push-pull driver option for improved system performance. The module also includes a digital input configuration for easy integration into existing systems. With its robust design and reliable performance, the MAX14914PMB-PMB# is an ideal choice for industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    MAX14914
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining