web counter

Maxim Integrated MAX14914EVKIT#EVAL FOR MAX14914

Maxim Integrated MAX14914EVKIT# Reference Design 4
Maxim Integrated MAX14914EVKIT# Reference Design 1
Maxim Integrated MAX14914EVKIT# Reference Design 2
Maxim Integrated MAX14914EVKIT# Reference Design 3
Maxim Integrated MAX14914EVKIT# Reference Design 4
Maxim Integrated MAX14914EVKIT# Reference Design 1
Maxim Integrated MAX14914EVKIT# Reference Design 1
Maxim Integrated MAX14914EVKIT# Reference Design 2
Maxim Integrated MAX14914EVKIT# Reference Design 3
Maxim Integrated MAX14914EVKIT# Reference Design 4

Applications:

Power Drivers >

Push-Pull Power Driver

End Products:

IndustrialSafety SystemMotor ControlI/O Modules

ECAD Model:

Description

The MAX14914EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14914 High-Side Switch with Settable Current-Limiting, Push-Pull Driver Option and Digital Input Configuration. This industrial automation and motor control solution is ideal for applications such as motor control, industrial automation, and power management. The kit includes a MAX14914EVKIT# evaluation board, a MAX14914EVKIT# evaluation board, a MAX14914EVKIT# evaluation board, and a MAX14914EVKIT# evaluation board. The evaluation board features a wide range of features, including adjustable current-limiting, push-pull driver option, and digital input configuration. The kit also includes a USB cable, a power supply, and a user guide. The MAX14914EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX14914 High-Side Switch with Settable Current-Limiting, Push-Pull Driver Option and Digital Input Configuration.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    MAX14914
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining