web counter

Maxim Integrated MAX20310EVKIT#EVL KIT MAX20310 PMIC BUCK-BOOST

Maxim Integrated MAX20310EVKIT# Reference Design 1
Maxim Integrated MAX20310EVKIT# Reference Design 1
Maxim Integrated MAX20310EVKIT# Reference Design 1
Maxim Integrated MAX20310EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Medical and HealthcareHealth Wellness & FitnessPortable Medical Devices

ECAD Model:

Description

The MAX20310EVKIT-EVKIT# is an evaluation kit for the MAX20310 Ultra-Low Quiescent Current PMIC with SIMO Buck-Boost for Wearable Applications, Medical and Healthcare Devices. This kit provides a complete platform for evaluating the MAX20310 PMIC, which is designed to provide a low quiescent current and high efficiency power solution for wearable applications, medical and healthcare devices. The kit includes a MAX20310 PMIC, a SIMO Buck-Boost converter, a power supply, and a set of evaluation boards. The evaluation boards provide a convenient way to evaluate the performance of the MAX20310 PMIC and the SIMO Buck-Boost converter. The kit also includes a comprehensive set of documentation, including user guides, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX20310
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining