web counter

Analog Devices Inc. DC1877ALTC3630AEDHC DEMO BOARD - 4V TO

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotivePortablePortable Medical DevicesMilitary and Avionics ImagingIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1877A-A, DC1877A Demo Board for the LTC3630AEDHC High Efficiency High Voltage 500mA Synchronous Step-Down Converter is a versatile and powerful tool for automotive and transportation applications. This demo board is designed to demonstrate the features and performance of the LTC3630AEDHC, a high efficiency, high voltage, 500mA synchronous step-down converter. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 500mA. It also includes a wide range of protection features such as over-voltage, over-current, and thermal shutdown. The board is also designed to be easy to use, with a simple user interface and a graphical user interface for easy configuration. The DC1877A-A, DC1877A Demo Board is an ideal solution for automotive and transportation applications that require high efficiency, high voltage, and high current power conversion.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1877
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3630AEDHC
  • RoHS
    Details
  • Voltage-Input
    4V ~ 76V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.8 V, 3.3 V, 5 V
  • Output Current
    500 mA
  • Current - Output
    500mA
  • Voltage - Output
    1.8V, 3.3V or 5V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LTC3630A
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4 V to 76 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining