web counter

Maxim Integrated MAX256EVKIT+MAX256 Evaluation Kit

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialPortable Medical DevicesIndustrial ControlPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX256EVKIT-EVKIT+ is an evaluation kit based on the MAX256 3W Isolated H-Bridge DC-DC Converter. This kit is designed for industrial automation applications and provides a complete platform for evaluating the performance of the MAX256. It includes a MAX256 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 36V, and a maximum output current of 1.5A. The USB-to-I2C interface board allows for easy communication with the MAX256, and the power supply provides the necessary power for the evaluation board. The MAX256EVKIT-EVKIT+ is an ideal solution for evaluating the performance of the MAX256 in industrial automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    ±5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX256
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    2, Isolated
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining