web counter

Microchip Technology ADM00672MCP1711 DEMO BOARD

Microchip Technology ADM00672 Reference Design 4
Microchip Technology ADM00672 Reference Design 1
Microchip Technology ADM00672 Reference Design 2
Microchip Technology ADM00672 Reference Design 3
Microchip Technology ADM00672 Reference Design 4
Microchip Technology ADM00672 Reference Design 1
Microchip Technology ADM00672 Reference Design 1
Microchip Technology ADM00672 Reference Design 2
Microchip Technology ADM00672 Reference Design 3
Microchip Technology ADM00672 Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementLi-Ion Battery PackMobile ApplicationsPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00672-ADM00672 Demo Board is a power management IC designed to provide a low dropout voltage regulator for a variety of applications. It features the MCP1711 CMOS Low Dropout (LDO) Voltage Regulator, which is capable of providing a regulated output voltage of up to 5.0V with a maximum output current of 500mA. The board also includes a power switch, a power LED, and a voltage monitor pin. The board is designed to be used with a variety of power sources, including batteries, wall adapters, and USB ports. The board is also designed to be used with a variety of microcontrollers, making it a versatile and reliable power management solution.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    3.2V~6V
  • Published
    2015
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Current - Output
    150mA 150mA
  • Voltage - Output
    1.8V 3.3V
  • Utilized IC / Part
    MCP1711
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF DETECT 868MHZ 8LFCSP2902RFQ
Analog Devices Inc.True Power Detector 8-Pin LFCSP T/R30BUY