web counter

Linear Technology/Analog Devices DC1854ABOARD EVAL FOR LT8471EFE

Linear Technology/Analog Devices DC1854A Reference Design 3
Linear Technology/Analog Devices DC1854A Reference Design 1
Linear Technology/Analog Devices DC1854A Reference Design 2
Linear Technology/Analog Devices DC1854A Reference Design 3
Linear Technology/Analog Devices DC1854A Reference Design 1
Linear Technology/Analog Devices DC1854A Reference Design 1
Linear Technology/Analog Devices DC1854A Reference Design 2
Linear Technology/Analog Devices DC1854A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementBuck-Boost ConverterPower Supplies

ECAD Model:

Description

The Analog Devices DC1854A-A Demonstration Board is a versatile power management solution featuring the LT8471EFE Dual Output Buck and Inverting Converter Power Management IC. This board is designed to provide a comprehensive platform for evaluating the performance of the LT8471EFE in a variety of applications. It features two independent buck and inverting converters, each with adjustable output voltage and current limits, as well as a wide input voltage range of 4.5V to 28V. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power management IC. The DC1854A-A is an ideal solution for evaluating the performance of the LT8471EFE in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    ±5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    LT8471
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Inverting
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining