web counter

Analog Devices DC1081Ausing few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPower Supplies

ECAD Model:

Description

The Analog Devices DC1081A-A, LTC3836EUFD Demo Board is a dual-output low Vin step-down power supply designed for communications and telecom applications. It features two independent outputs, each capable of delivering up to 5A of current. The board is designed to operate from a wide input voltage range of 4.5V to 28V, and can be used to power a variety of devices, including FPGAs, DSPs, and ASICs. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also equipped with a USB interface for easy programming and monitoring.