web counter

Analog Devices DC302Awithin 7.5% of their programmed value. A RUN/SS pin for each controller provides both soft-start and an optional timed, short-circuit shutdown. Othe

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsPersonal Digital AssistantNotebookProcessor Power ManagementLaptopPower Supplies

ECAD Model:

Description

The Analog Devices DC302A-A, LTC1708EG-PG Demo Board is a low cost voltage regulator module (VRM) designed for mobile computing applications. It is capable of providing a wide range of output voltages from 7.5V to 24Vin, with a maximum output current of 15A at 1.3V to 1.6Vout, 2.5A at 1.5Vout, and 0.15A at 2.5Vout. This demo board is ideal for powering computers and peripherals, and is designed to provide reliable and efficient power conversion.