web counter

Maxim Integrated MAX2830EVKIT+EVAL KIT, MAX2830, RF TRANSCEIVER

Maxim Integrated MAX2830EVKIT+ Reference Design 3
Maxim Integrated MAX2830EVKIT+ Reference Design 1
Maxim Integrated MAX2830EVKIT+ Reference Design 2
Maxim Integrated MAX2830EVKIT+ Reference Design 3
Maxim Integrated MAX2830EVKIT+ Reference Design 1
Maxim Integrated MAX2830EVKIT+ Reference Design 1
Maxim Integrated MAX2830EVKIT+ Reference Design 2
Maxim Integrated MAX2830EVKIT+ Reference Design 3

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsPersonal Digital AssistantSmart PhoneVoIP HandsetWireless SpeakerCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX2830EVKIT-EVKIT+ is an evaluation kit for the MAX2830 2400 to 2500MHz, 802.11b/g RF Transceiver for Cellular Phone, Consumer Electronics, and Wireless LAN Applications. This kit includes a MAX2830EVKIT+ board, a MAX2830EVKIT+ software package, and a MAX2830EVKIT+ user guide. The MAX2830EVKIT+ board is designed to evaluate the performance of the MAX2830 transceiver in a variety of applications. The board includes a MAX2830 transceiver, a power supply, a USB interface, and a variety of test points and connectors. The MAX2830EVKIT+ software package provides a graphical user interface for configuring and testing the MAX2830 transceiver. The MAX2830EVKIT+ user guide provides detailed instructions for setting up and using the evaluation kit. The MAX2830EVKIT-EVKIT+ is an ideal tool for evaluating the performance of the MAX2830 transceiver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.4GHz
  • Max Supply Voltage
    5V
  • Min Supply Voltage
    3.3V
  • Min Input Voltage
    3.3V
  • Max Input Voltage
    5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining